Vishay Intertechnology, Inc. RES 13.2K OHM 1/10W .1% AXIAL RNC50H1322BSRSL

Description
RES 13.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2K OHM 1/10W .1% AXIAL - RNC50H1322BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2K OHM 1/10W .1% AXIAL
RNC50H1322BSRSL
RES 13.2K OHM 1/10W .1% AXIAL RNC50H1322BSRSL
RES 13.2Kohm 1/10W .1% AXIAL

RES 13.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1322BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1322BSRSL-ND
Through Hole Resistors RNC50H1322BSRSL-ND
13.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1322BSRSL RNC50H1322BSRSL-ND
Product Name RES 13.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details