Vishay Intertechnology, Inc. RES 1.32K OHM 1/10W .1% AXIAL RNC50H1321BSBSL

Description
RES 1.32Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.32Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32K OHM 1/10W .1% AXIAL - RNC50H1321BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 1/10W .1% AXIAL
RNC50H1321BSBSL
RES 1.32K OHM 1/10W .1% AXIAL RNC50H1321BSBSL
RES 1.32Kohm 1/10W .1% AXIAL

RES 1.32Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1321BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1321BSBSL-ND
Through Hole Resistors RNC50H1321BSBSL-ND
1.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1321BSBSL RNC50H1321BSBSL-ND
Product Name RES 1.32K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers