Vishay Intertechnology, Inc. MF,1/10W,130,1%,50PPM,S/.001%,BULK RNC50H1300FSB14

Description
MF,1/10W,130,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,130,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,130,1%,50PPM,S/.001%,BULK - RNC50H1300FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,130,1%,50PPM,S/.001%,BULK
RNC50H1300FSB14
MF,1/10W,130,1%,50PPM,S/.001%,BULK RNC50H1300FSB14
MF,1/10W,130,1%,50PP M,S/.001%,BULK

MF,1/10W,130,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H1300FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1300FSB14-ND
Through Hole Resistors RNC50H1300FSB14-ND
130 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,130Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C6416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C6416
Resistor,metal Film,130Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C6416
Resistor,Metal Film,130Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,130Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1300FSB14 RNC50H1300FSB14-ND 52C6416
Product Name MF,1/10W,130,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,130Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details