Vishay Intertechnology, Inc. RES 12.1 OHM 1/10W 1% AXIAL RNC50H12R1FSRSL

Description
RES 12.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/10W 1% AXIAL - RNC50H12R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/10W 1% AXIAL
RNC50H12R1FSRSL
RES 12.1 OHM 1/10W 1% AXIAL RNC50H12R1FSRSL
RES 12.1ohm 1/10W 1% AXIAL

RES 12.1ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H12R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H12R1FSRSL-ND
Through Hole Resistors RNC50H12R1FSRSL-ND
12.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H12R1FSRSL RNC50H12R1FSRSL-ND
Product Name RES 12.1 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details