Vishay Intertechnology, Inc. MF,1/10W,1.27K,1%,50PPM,S/.001%,TR RNC50H1271FSRE6

Description
MF,1/10W,1.27K,1%,50 PPM,S/.001%,TR
Request a Quote Datasheet
Description
MF,1/10W,1.27K,1%,50 PPM,S/.001%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,1.27K,1%,50PPM,S/.001%,TR - RNC50H1271FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,1.27K,1%,50PPM,S/.001%,TR
RNC50H1271FSRE6
MF,1/10W,1.27K,1%,50PPM,S/.001%,TR RNC50H1271FSRE6
MF,1/10W,1.27K,1%,50 PPM,S/.001%,TR

MF,1/10W,1.27K,1%,50PPM,S/.001%,TR

Supplier's Site
Through Hole Resistors - RNC50H1271FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1271FSRE6-ND
Through Hole Resistors RNC50H1271FSRE6-ND
1.27 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1271FSRE6 RNC50H1271FSRE6-ND
Product Name MF,1/10W,1.27K,1%,50PPM,S/.001%,TR Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details