Vishay Intertechnology, Inc. RES 127 OHM 1/10W 1% AXIAL RNC50H1270FSRSL

Description
RES 127ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/10W 1% AXIAL - RNC50H1270FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/10W 1% AXIAL
RNC50H1270FSRSL
RES 127 OHM 1/10W 1% AXIAL RNC50H1270FSRSL
RES 127ohm 1/10W 1% AXIAL

RES 127ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1270FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1270FSRSL-ND
Through Hole Resistors RNC50H1270FSRSL-ND
127 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1270FSRSL RNC50H1270FSRSL-ND
Product Name RES 127 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details