Vishay Intertechnology, Inc. RES 12.4K OHM 1/10W .5% AXIAL RNC50H1242DSBSL

Description
RES 12.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/10W .5% AXIAL - RNC50H1242DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/10W .5% AXIAL
RNC50H1242DSBSL
RES 12.4K OHM 1/10W .5% AXIAL RNC50H1242DSBSL
RES 12.4Kohm 1/10W .5% AXIAL

RES 12.4Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1242DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1242DSBSL-ND
Through Hole Resistors RNC50H1242DSBSL-ND
12.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1242DSBSL RNC50H1242DSBSL-ND
Product Name RES 12.4K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details