Vishay Intertechnology, Inc. RES 12.4K OHM 1/10W .1% AXIAL RNC50H1242BRRSL

Description
RES 12.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/10W .1% AXIAL - RNC50H1242BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/10W .1% AXIAL
RNC50H1242BRRSL
RES 12.4K OHM 1/10W .1% AXIAL RNC50H1242BRRSL
RES 12.4Kohm 1/10W .1% AXIAL

RES 12.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1242BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1242BRRSL-ND
Through Hole Resistors RNC50H1242BRRSL-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1242BRRSL RNC50H1242BRRSL-ND
Product Name RES 12.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details