Vishay Intertechnology, Inc. RES 12.4K OHM 1/10W .1% AXIAL RNC50H1242BRBSL

Description
RES 12.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/10W .1% AXIAL - RNC50H1242BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/10W .1% AXIAL
RNC50H1242BRBSL
RES 12.4K OHM 1/10W .1% AXIAL RNC50H1242BRBSL
RES 12.4Kohm 1/10W .1% AXIAL

RES 12.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1242BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1242BRBSL-ND
Through Hole Resistors RNC50H1242BRBSL-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1242BRBSL RNC50H1242BRBSL-ND
Product Name RES 12.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details