Vishay Intertechnology, Inc. RES 1.24K OHM 1/10W 1% AXIAL RNC50H1241FSR36

Description
RES 1.24Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/10W 1% AXIAL - RNC50H1241FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/10W 1% AXIAL
RNC50H1241FSR36
RES 1.24K OHM 1/10W 1% AXIAL RNC50H1241FSR36
RES 1.24Kohm 1/10W 1% AXIAL

RES 1.24Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1241FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1241FSR36-ND
Through Hole Resistors RNC50H1241FSR36-ND
1.24 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.24 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1241FSR36 RNC50H1241FSR36-ND
Product Name RES 1.24K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details