Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1240BSRSL

Description
124 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
124 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1240BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1240BSRSL-ND
Through Hole Resistors RNC50H1240BSRSL-ND
124 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 124 OHM 1/10W .1% AXIAL - RNC50H1240BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/10W .1% AXIAL
RNC50H1240BSRSL
RES 124 OHM 1/10W .1% AXIAL RNC50H1240BSRSL
RES 124ohm 1/10W .1% AXIAL

RES 124ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H1240BSRSL-ND RNC50H1240BSRSL
Product Name Through Hole Resistors RES 124 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details