Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1232DSRE6

Description
12.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
12.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1232DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1232DSRE6-ND
Through Hole Resistors RNC50H1232DSRE6-ND
12.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 12.3K OHM 1/10W .5% AXIAL - RNC50H1232DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/10W .5% AXIAL
RNC50H1232DSRE6
RES 12.3K OHM 1/10W .5% AXIAL RNC50H1232DSRE6
RES 12.3Kohm 1/10W .5% AXIAL

RES 12.3Kohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,12.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C6255 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C6255
Resistor,metal Film,12.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C6255
Resistor,Metal Film,12.3KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,12.3KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1232DSRE6-ND RNC50H1232DSRE6 52C6255
Product Name Through Hole Resistors RES 12.3K OHM 1/10W .5% AXIAL Resistor,metal Film,12.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details