Vishay Intertechnology, Inc. RES 123 OHM 1/10W .5% AXIAL RNC50H1230DSB14

Description
RES 123ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 123ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 123 OHM 1/10W .5% AXIAL - RNC50H1230DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 123 OHM 1/10W .5% AXIAL
RNC50H1230DSB14
RES 123 OHM 1/10W .5% AXIAL RNC50H1230DSB14
RES 123ohm 1/10W .5% AXIAL

RES 123ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1230DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1230DSB14-ND
Through Hole Resistors RNC50H1230DSB14-ND
123 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

123 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,123Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C6247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,123Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C6247
Resistor,metal Film,123Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C6247
Resistor,Metal Film,123Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,123Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1230DSB14 RNC50H1230DSB14-ND 52C6247
Product Name RES 123 OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,123Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 123 ohms 123 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details