Vishay Intertechnology, Inc. RES 120K OHM 1/10W .1% AXIAL RNC50H1203BSR36

Description
RES 120Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/10W .1% AXIAL - RNC50H1203BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/10W .1% AXIAL
RNC50H1203BSR36
RES 120K OHM 1/10W .1% AXIAL RNC50H1203BSR36
RES 120Kohm 1/10W .1% AXIAL

RES 120Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1203BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1203BSR36-ND
Through Hole Resistors RNC50H1203BSR36-ND
120 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1203BSR36 RNC50H1203BSR36-ND
Product Name RES 120K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers