Vishay Intertechnology, Inc. RES 120K OHM 1/10W .1% AXIAL RNC50H1203BRB14

Description
RES 120Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/10W .1% AXIAL - RNC50H1203BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/10W .1% AXIAL
RNC50H1203BRB14
RES 120K OHM 1/10W .1% AXIAL RNC50H1203BRB14
RES 120Kohm 1/10W .1% AXIAL

RES 120Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1203BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1203BRB14-ND
Through Hole Resistors RNC50H1203BRB14-ND
120 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1203BRB14 RNC50H1203BRB14-ND
Product Name RES 120K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details