Vishay Intertechnology, Inc. MF,1/10W,11.5,1%,50PPM,S/.001%,BULK RNC50H11R5FSB14

Description
MF,1/10W,11.5,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,11.5,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,11.5,1%,50PPM,S/.001%,BULK - RNC50H11R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,11.5,1%,50PPM,S/.001%,BULK
RNC50H11R5FSB14
MF,1/10W,11.5,1%,50PPM,S/.001%,BULK RNC50H11R5FSB14
MF,1/10W,11.5,1%,50P PM,S/.001%,BULK

MF,1/10W,11.5,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H11R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H11R5FSB14-ND
Through Hole Resistors RNC50H11R5FSB14-ND
11.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H11R5FSB14 RNC50H11R5FSB14-ND
Product Name MF,1/10W,11.5,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers