Vishay Intertechnology, Inc. RES 11.3 OHM 1/10W 1% AXIAL RNC50H11R3FSBSL

Description
RES 11.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/10W 1% AXIAL - RNC50H11R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/10W 1% AXIAL
RNC50H11R3FSBSL
RES 11.3 OHM 1/10W 1% AXIAL RNC50H11R3FSBSL
RES 11.3ohm 1/10W 1% AXIAL

RES 11.3ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H11R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H11R3FSBSL-ND
Through Hole Resistors RNC50H11R3FSBSL-ND
11.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H11R3FSBSL RNC50H11R3FSBSL-ND
Product Name RES 11.3 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details