Vishay Intertechnology, Inc. Through Hole Resistors RNC50H11R0FSB14

Description
11 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H11R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H11R0FSB14-ND
Through Hole Resistors RNC50H11R0FSB14-ND
11 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,11,1%,50PPM,S/.001%,BULK - RNC50H11R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,11,1%,50PPM,S/.001%,BULK
RNC50H11R0FSB14
MF,1/10W,11,1%,50PPM,S/.001%,BULK RNC50H11R0FSB14
MF,1/10W,11,1%,50PPM ,S/.001%,BULK

MF,1/10W,11,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 06M7717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
06M7717
Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 06M7717
Resistor,Metal Film,11Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,11Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H11R0FSB14-ND RNC50H11R0FSB14 06M7717
Product Name Through Hole Resistors MF,1/10W,11,1%,50PPM,S/.001%,BULK Resistor,metal Film,11Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details