Vishay Intertechnology, Inc. MF,1/10W,118K ,1%,50PPM,S/.001%,BULK RNC50H1183FSB14

Description
MF,1/10W,118K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,118K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,118K ,1%,50PPM,S/.001%,BULK - RNC50H1183FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,118K ,1%,50PPM,S/.001%,BULK
RNC50H1183FSB14
MF,1/10W,118K ,1%,50PPM,S/.001%,BULK RNC50H1183FSB14
MF,1/10W,118K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,118K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H1183FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1183FSB14-ND
Through Hole Resistors RNC50H1183FSB14-ND
118 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,118Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 93B5930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,118Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
93B5930
Resistor,metal Film,118Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 93B5930
Resistor,Metal Film,118KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,118KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1183FSB14 RNC50H1183FSB14-ND 93B5930
Product Name MF,1/10W,118K ,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,118Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details