Vishay Intertechnology, Inc. RES 118K OHM 1/10W .1% AXIAL RNC50H1183BSRE6

Description
RES 118Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 118Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/10W .1% AXIAL - RNC50H1183BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/10W .1% AXIAL
RNC50H1183BSRE6
RES 118K OHM 1/10W .1% AXIAL RNC50H1183BSRE6
RES 118Kohm 1/10W .1% AXIAL

RES 118Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1183BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1183BSRE6-ND
Through Hole Resistors RNC50H1183BSRE6-ND
118 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1183BSRE6 RNC50H1183BSRE6-ND
Product Name RES 118K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details