Vishay Intertechnology, Inc. RES 118 OHM 1/10W .5% AXIAL RNC50H1180DSBSL

Description
RES 118ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/10W .5% AXIAL - RNC50H1180DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/10W .5% AXIAL
RNC50H1180DSBSL
RES 118 OHM 1/10W .5% AXIAL RNC50H1180DSBSL
RES 118ohm 1/10W .5% AXIAL

RES 118ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1180DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1180DSBSL-ND
Through Hole Resistors RNC50H1180DSBSL-ND
118 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1180DSBSL RNC50H1180DSBSL-ND
Product Name RES 118 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details