Vishay Intertechnology, Inc. RES 11.4K OHM 1/10W .5% AXIAL RNC50H1142DSRSL

Description
RES 11.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.4K OHM 1/10W .5% AXIAL - RNC50H1142DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.4K OHM 1/10W .5% AXIAL
RNC50H1142DSRSL
RES 11.4K OHM 1/10W .5% AXIAL RNC50H1142DSRSL
RES 11.4Kohm 1/10W .5% AXIAL

RES 11.4Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1142DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1142DSRSL-ND
Through Hole Resistors RNC50H1142DSRSL-ND
11.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1142DSRSL RNC50H1142DSRSL-ND
Product Name RES 11.4K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details