Vishay Intertechnology, Inc. RES 11.3K OHM 1/10W 1% AXIAL RNC50H1132FSR36

Description
RES 11.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/10W 1% AXIAL - RNC50H1132FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/10W 1% AXIAL
RNC50H1132FSR36
RES 11.3K OHM 1/10W 1% AXIAL RNC50H1132FSR36
RES 11.3Kohm 1/10W 1% AXIAL

RES 11.3Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1132FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1132FSR36-ND
Through Hole Resistors RNC50H1132FSR36-ND
11.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,11.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C6012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C6012
Resistor,metal Film,11.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C6012
Resistor,Metal Film,11.3KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,11.3KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1132FSR36 RNC50H1132FSR36-ND 52C6012
Product Name RES 11.3K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,11.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers