Vishay Intertechnology, Inc. RES 11.3K OHM 1/10W 1% AXIAL RNC50H1132FRB14

Description
RES 11.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/10W 1% AXIAL - RNC50H1132FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/10W 1% AXIAL
RNC50H1132FRB14
RES 11.3K OHM 1/10W 1% AXIAL RNC50H1132FRB14
RES 11.3Kohm 1/10W 1% AXIAL

RES 11.3Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1132FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1132FRB14-ND
Through Hole Resistors RNC50H1132FRB14-ND
11.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1132FRB14 RNC50H1132FRB14-ND
Product Name RES 11.3K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details