Vishay Intertechnology, Inc. RES 113 OHM 1/10W 1% AXIAL RNC50H1130FSB14

Description
RES 113ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/10W 1% AXIAL - RNC50H1130FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/10W 1% AXIAL
RNC50H1130FSB14
RES 113 OHM 1/10W 1% AXIAL RNC50H1130FSB14
RES 113ohm 1/10W 1% AXIAL

RES 113ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1130FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1130FSB14-ND
Through Hole Resistors RNC50H1130FSB14-ND
113 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1130FSB14 RNC50H1130FSB14-ND
Product Name RES 113 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers