Vishay Intertechnology, Inc. RES 113 OHM 1/10W 1% AXIAL RNC50H1130FPRSL

Description
RES 113ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/10W 1% AXIAL - RNC50H1130FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/10W 1% AXIAL
RNC50H1130FPRSL
RES 113 OHM 1/10W 1% AXIAL RNC50H1130FPRSL
RES 113ohm 1/10W 1% AXIAL

RES 113ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1130FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1130FPRSL-ND
Through Hole Resistors RNC50H1130FPRSL-ND
113 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1130FPRSL RNC50H1130FPRSL-ND
Product Name RES 113 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details