Vishay Intertechnology, Inc. RES 11.1K OHM 1/10W .1% AXIAL RNC50H1112BSBSL

Description
RES 11.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/10W .1% AXIAL - RNC50H1112BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/10W .1% AXIAL
RNC50H1112BSBSL
RES 11.1K OHM 1/10W .1% AXIAL RNC50H1112BSBSL
RES 11.1Kohm 1/10W .1% AXIAL

RES 11.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1112BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1112BSBSL-ND
Through Hole Resistors RNC50H1112BSBSL-ND
11.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1112BSBSL RNC50H1112BSBSL-ND
Product Name RES 11.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details