Vishay Intertechnology, Inc. MF,1/10W,11.1K ,.1%,50PPM,S/.001%,BULK RNC50H1112BSB14

Description
MF,1/10W,11.1K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,11.1K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,11.1K ,.1%,50PPM,S/.001%,BULK - RNC50H1112BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,11.1K ,.1%,50PPM,S/.001%,BULK
RNC50H1112BSB14
MF,1/10W,11.1K ,.1%,50PPM,S/.001%,BULK RNC50H1112BSB14
MF,1/10W,11.1K ,.1%,50PPM,S/.001%,B ULK

MF,1/10W,11.1K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H1112BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1112BSB14-ND
Through Hole Resistors RNC50H1112BSB14-ND
11.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1112BSB14 RNC50H1112BSB14-ND
Product Name MF,1/10W,11.1K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers