Vishay Intertechnology, Inc. MF,1/10W,11K,.1%,50PPM,S/.001%,T/R RNC50H1102BSRE6

Description
MF,1/10W,11K,.1%,50P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,11K,.1%,50P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,11K,.1%,50PPM,S/.001%,T/R - RNC50H1102BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,11K,.1%,50PPM,S/.001%,T/R
RNC50H1102BSRE6
MF,1/10W,11K,.1%,50PPM,S/.001%,T/R RNC50H1102BSRE6
MF,1/10W,11K,.1%,50P PM,S/.001%,T/R

MF,1/10W,11K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H1102BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1102BSRE6-ND
Through Hole Resistors RNC50H1102BSRE6-ND
11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1102BSRE6 RNC50H1102BSRE6-ND
Product Name MF,1/10W,11K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers