Vishay Intertechnology, Inc. RES 1.1K OHM 1/10W .5% AXIAL RNC50H1101DSRSL

Description
RES 1.1Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/10W .5% AXIAL - RNC50H1101DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/10W .5% AXIAL
RNC50H1101DSRSL
RES 1.1K OHM 1/10W .5% AXIAL RNC50H1101DSRSL
RES 1.1Kohm 1/10W .5% AXIAL

RES 1.1Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1101DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1101DSRSL-ND
Through Hole Resistors RNC50H1101DSRSL-ND
1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1101DSRSL RNC50H1101DSRSL-ND
Product Name RES 1.1K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers