Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1101DMRE6

Description
1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1101DMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1101DMRE6-ND
Through Hole Resistors RNC50H1101DMRE6-ND
1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC50H1101DMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC50H1101DMRE6
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H1101DMRE6
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,1.1Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C5931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C5931
Resistor,metal Film,1.1Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C5931
Resistor,Metal Film,1.1KOhms,200WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.1KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1101DMRE6-ND RNC50H1101DMRE6 52C5931
Product Name Through Hole Resistors Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R Resistor,metal Film,1.1Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details