Vishay Intertechnology, Inc. Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H1101DMRE5

Description
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC50H1101DMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC50H1101DMRE5
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H1101DMRE5
Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H1101DMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1101DMRE5TR-ND
Through Hole Resistors 541-RNC50H1101DMRE5TR-ND
1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1101DMRE5 541-RNC50H1101DMRE5TR-ND
Product Name Res Metal Film 1.1K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details