Vishay Intertechnology, Inc. Res Metal Film 10.9 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H10R9BSB14

Description
Res Metal Film 10.9 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10.9 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10.9 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H10R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.9 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H10R9BSB14
Res Metal Film 10.9 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H10R9BSB14
Res Metal Film 10.9 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 10.9 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H10R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H10R9BSB14-ND
Through Hole Resistors RNC50H10R9BSB14-ND
10.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H10R9BSB14 RNC50H10R9BSB14-ND
Product Name Res Metal Film 10.9 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details