Vishay Intertechnology, Inc. RES 10.7 OHM 1/10W 1% AXIAL RNC50H10R7FSRE6

Description
RES 10.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/10W 1% AXIAL - RNC50H10R7FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/10W 1% AXIAL
RNC50H10R7FSRE6
RES 10.7 OHM 1/10W 1% AXIAL RNC50H10R7FSRE6
RES 10.7ohm 1/10W 1% AXIAL

RES 10.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H10R7FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H10R7FSRE6-ND
Through Hole Resistors RNC50H10R7FSRE6-ND
10.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C5585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C5585
Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C5585
Resistor,Metal Film,10.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,10.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H10R7FSRE6 RNC50H10R7FSRE6-ND 52C5585
Product Name RES 10.7 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details