Vishay Intertechnology, Inc. RES 10.1 OHM 1/10W 1% AXIAL RNC50H10R1FSB14

Description
RES 10.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1 OHM 1/10W 1% AXIAL - RNC50H10R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1 OHM 1/10W 1% AXIAL
RNC50H10R1FSB14
RES 10.1 OHM 1/10W 1% AXIAL RNC50H10R1FSB14
RES 10.1ohm 1/10W 1% AXIAL

RES 10.1ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H10R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H10R1FSB14-ND
Through Hole Resistors RNC50H10R1FSB14-ND
10.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H10R1FSB14 RNC50H10R1FSB14-ND
Product Name RES 10.1 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.1 ohms 10.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details