Vishay Intertechnology, Inc. RES 10.7K OHM 1/10W 1% AXIAL RNC50H1072FRBSL

Description
RES 10.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/10W 1% AXIAL - RNC50H1072FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/10W 1% AXIAL
RNC50H1072FRBSL
RES 10.7K OHM 1/10W 1% AXIAL RNC50H1072FRBSL
RES 10.7Kohm 1/10W 1% AXIAL

RES 10.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1072FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1072FRBSL-ND
Through Hole Resistors RNC50H1072FRBSL-ND
10.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1072FRBSL RNC50H1072FRBSL-ND
Product Name RES 10.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details