Vishay Intertechnology, Inc. RES 1.07K OHM 1/10W 1% AXIAL RNC50H1071FSBSL

Description
RES 1.07Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/10W 1% AXIAL - RNC50H1071FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/10W 1% AXIAL
RNC50H1071FSBSL
RES 1.07K OHM 1/10W 1% AXIAL RNC50H1071FSBSL
RES 1.07Kohm 1/10W 1% AXIAL

RES 1.07Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1071FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1071FSBSL-ND
Through Hole Resistors RNC50H1071FSBSL-ND
1.07 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1071FSBSL RNC50H1071FSBSL-ND
Product Name RES 1.07K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details