Vishay Intertechnology, Inc. RES 1.07K OHM 1/10W 1% AXIAL RNC50H1071FRR36

Description
RES 1.07Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/10W 1% AXIAL - RNC50H1071FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/10W 1% AXIAL
RNC50H1071FRR36
RES 1.07K OHM 1/10W 1% AXIAL RNC50H1071FRR36
RES 1.07Kohm 1/10W 1% AXIAL

RES 1.07Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1071FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1071FRR36-ND
Through Hole Resistors RNC50H1071FRR36-ND
1.07 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1071FRR36 RNC50H1071FRR36-ND
Product Name RES 1.07K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details