Vishay Intertechnology, Inc. RES 1.04K OHM 1/10W .1% AXIAL RNC50H1041BRB14

Description
RES 1.04Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.04Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.04K OHM 1/10W .1% AXIAL - RNC50H1041BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04K OHM 1/10W .1% AXIAL
RNC50H1041BRB14
RES 1.04K OHM 1/10W .1% AXIAL RNC50H1041BRB14
RES 1.04Kohm 1/10W .1% AXIAL

RES 1.04Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1041BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1041BRB14-ND
Through Hole Resistors RNC50H1041BRB14-ND
1.04 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.04 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1041BRB14 RNC50H1041BRB14-ND
Product Name RES 1.04K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details