Vishay Intertechnology, Inc. RES 102K OHM 1/10W .1% AXIAL RNC50H1023BRRE6

Description
RES 102Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/10W .1% AXIAL - RNC50H1023BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/10W .1% AXIAL
RNC50H1023BRRE6
RES 102K OHM 1/10W .1% AXIAL RNC50H1023BRRE6
RES 102Kohm 1/10W .1% AXIAL

RES 102Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1023BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1023BRRE6-ND
Through Hole Resistors RNC50H1023BRRE6-ND
102 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1023BRRE6 RNC50H1023BRRE6-ND
Product Name RES 102K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details