Vishay Intertechnology, Inc. RES 10.2K OHM 1/10W .5% AXIAL RNC50H1022DSRSL

Description
RES 10.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/10W .5% AXIAL - RNC50H1022DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/10W .5% AXIAL
RNC50H1022DSRSL
RES 10.2K OHM 1/10W .5% AXIAL RNC50H1022DSRSL
RES 10.2Kohm 1/10W .5% AXIAL

RES 10.2Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1022DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1022DSRSL-ND
Through Hole Resistors RNC50H1022DSRSL-ND
10.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1022DSRSL RNC50H1022DSRSL-ND
Product Name RES 10.2K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details