Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1020FSB14

Description
102 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
102 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1020FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1020FSB14-ND
Through Hole Resistors RNC50H1020FSB14-ND
102 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,102,1%,50PPM,S/.001%,BULK - RNC50H1020FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,102,1%,50PPM,S/.001%,BULK
RNC50H1020FSB14
MF,1/10W,102,1%,50PPM,S/.001%,BULK RNC50H1020FSB14
MF,1/10W,102,1%,50PP M,S/.001%,BULK

MF,1/10W,102,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,102Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C5712 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C5712
Resistor,metal Film,102Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C5712
Resistor,Metal Film,102Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,102Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1020FSB14-ND RNC50H1020FSB14 52C5712
Product Name Through Hole Resistors MF,1/10W,102,1%,50PPM,S/.001%,BULK Resistor,metal Film,102Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details