Vishay Intertechnology, Inc. MF,1/10W,10.1K,1%,50PPM,S/.001%,T/R RNC50H1012FSRE6

Description
MF,1/10W,10.1K,1%,50 PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,10.1K,1%,50 PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,10.1K,1%,50PPM,S/.001%,T/R - RNC50H1012FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,10.1K,1%,50PPM,S/.001%,T/R
RNC50H1012FSRE6
MF,1/10W,10.1K,1%,50PPM,S/.001%,T/R RNC50H1012FSRE6
MF,1/10W,10.1K,1%,50 PPM,S/.001%,T/R

MF,1/10W,10.1K,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H1012FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1012FSRE6-ND
Through Hole Resistors RNC50H1012FSRE6-ND
10.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1012FSRE6 RNC50H1012FSRE6-ND
Product Name MF,1/10W,10.1K,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details