Vishay Precision Group RES 100K OHM 1/10W .1% AXIAL RNC50H1003BSB14

Description
RES 100Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/10W .1% AXIAL - RNC50H1003BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W .1% AXIAL
RNC50H1003BSB14
RES 100K OHM 1/10W .1% AXIAL RNC50H1003BSB14
RES 100Kohm 1/10W .1% AXIAL

RES 100Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1003BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1003BSB14-ND
Through Hole Resistors RNC50H1003BSB14-ND
100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 100Kohm 100Mw, 0.1%; Resistance Vishay - 04F7773 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm 100Mw, 0.1%; Resistance Vishay
04F7773
Metal Film Resistor, 100Kohm 100Mw, 0.1%; Resistance Vishay 04F7773
METAL FILM RESISTOR, 100KOHM 100mW, 0.1%; Resistance:100kohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM 100mW, 0.1%; Resistance:100kohm; Product Range:RNC Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1003BSB14 RNC50H1003BSB14-ND 04F7773
Product Name RES 100K OHM 1/10W .1% AXIAL Through Hole Resistors Metal Film Resistor, 100Kohm 100Mw, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details