Vishay Intertechnology, Inc. MF,1/10W,100K ,.1%,50PPM,R/.01%,TR RNC50H1003BRRE5

Description
MF,1/10W,100K ,.1%,50PPM,R/.01%,TR
Request a Quote Datasheet
Description
MF,1/10W,100K ,.1%,50PPM,R/.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,100K ,.1%,50PPM,R/.01%,TR - RNC50H1003BRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,100K ,.1%,50PPM,R/.01%,TR
RNC50H1003BRRE5
MF,1/10W,100K ,.1%,50PPM,R/.01%,TR RNC50H1003BRRE5
MF,1/10W,100K ,.1%,50PPM,R/.01%,TR

MF,1/10W,100K ,.1%,50PPM,R/.01%,TR

Supplier's Site
Through Hole Resistors - 541-RNC50H1003BRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1003BRRE5TR-ND
Through Hole Resistors 541-RNC50H1003BRRE5TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1003BRRE5 541-RNC50H1003BRRE5TR-ND
Product Name MF,1/10W,100K ,.1%,50PPM,R/.01%,TR Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers