Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC50H1003BPR36

Description
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC50H1003BPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC50H1003BPR36
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC50H1003BPR36
Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50H1003BPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1003BPR36-ND
Through Hole Resistors RNC50H1003BPR36-ND
100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1003BPR36 RNC50H1003BPR36-ND
Product Name Res Metal Film 100K Ohm 0.1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details