Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H1002FRRE7

Description
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50H1002FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50H1002FRRE7
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H1002FRRE7
Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H1002FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H1002FRRE7TR-ND
Through Hole Resistors 541-RNC50H1002FRRE7TR-ND
10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1002FRRE7 541-RNC50H1002FRRE7TR-ND
Product Name Res Metal Film 10K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers