Vishay Intertechnology, Inc. RES 10K OHM 1/10W .1% AXIAL RNC50H1002BPB14

Description
RES 10Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/10W .1% AXIAL - RNC50H1002BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W .1% AXIAL
RNC50H1002BPB14
RES 10K OHM 1/10W .1% AXIAL RNC50H1002BPB14
RES 10Kohm 1/10W .1% AXIAL

RES 10Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1002BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1002BPB14-ND
Through Hole Resistors RNC50H1002BPB14-ND
10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1002BPB14 RNC50H1002BPB14-ND
Product Name RES 10K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details