Vishay Intertechnology, Inc. RES 100 OHM 1/10W 1% AXIAL RNC50H1000FSBSL

Description
RES 100ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W 1% AXIAL - RNC50H1000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W 1% AXIAL
RNC50H1000FSBSL
RES 100 OHM 1/10W 1% AXIAL RNC50H1000FSBSL
RES 100ohm 1/10W 1% AXIAL

RES 100ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1000FSBSL-ND
Through Hole Resistors RNC50H1000FSBSL-ND
100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1000FSBSL RNC50H1000FSBSL-ND
Product Name RES 100 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details