Vishay Intertechnology, Inc. RES 100 OHM 1/10W .5% AXIAL RNC50H1000DRR36

Description
RES 100ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W .5% AXIAL - RNC50H1000DRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W .5% AXIAL
RNC50H1000DRR36
RES 100 OHM 1/10W .5% AXIAL RNC50H1000DRR36
RES 100ohm 1/10W .5% AXIAL

RES 100ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1000DRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1000DRR36-ND
Through Hole Resistors RNC50H1000DRR36-ND
100 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1000DRR36 RNC50H1000DRR36-ND
Product Name RES 100 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers